Keystone Electronics Corp. 1/4 Hex Female Standoff 2207

Description
Part Number: 2207 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2207 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2207
1/4 Hex Female Standoff 2207
Part Number: 2207 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2207

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2207-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2207-ND
Board Spacers, Standoffs 36-2207-ND
"Hex Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff, Threaded; #4-40; 2 in.; 0.25 in.; Hex; Aluminum; - 70182015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 2 in.; 0.25 in.; Hex; Aluminum;
70182015
Standoff, Threaded; #4-40; 2 in.; 0.25 in.; Hex; Aluminum; 70182015
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2207
Standoffs & Spacers 2207
Standoffs & Spacers HEX .250X2.00 ALUM

Standoffs & Spacers HEX .250X2.00 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone - 93B6135 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone
93B6135
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone 93B6135
SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2207 36-2207-ND 70182015 2207 93B6135
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; #4-40; 2 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers