Keystone Electronics Corp. 1/4 Round Spacer 2033

Description
Part Number: 2033 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 2033 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 2033 is a brass round clear hole spacer with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a screw clearance for #8 screws. It is made of brass with nickel plating per ASTM-B16 and QQ-N-290, and is rated for commercial and military use. The spacer is designed for applications requiring high voltage insulation and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The part number 2033 is a brass round clear hole spacer with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a screw clearance for #8 screws. It is made of brass with nickel plating per ASTM-B16 and QQ-N-290, and is rated for commercial and military use. The spacer is designed for applications requiring high voltage insulation and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 2033 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
2033
1/4 Round Spacer 2033
Part Number: 2033 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 2033

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-2033-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2033-ND
Board Spacers, Standoffs 36-2033-ND
"Round Spacer Unthreaded #8 Brass 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #8 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2033
Standoffs & Spacers 2033
Standoffs & Spacers .875 Rd Clr hle spcr .250 OD #8 Brass

Standoffs & Spacers .875 Rd Clr hle spcr .250 OD #8 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2033 36-2033-ND 2033
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers