Keystone Electronics Corp. 1/4 Hex Female Standoff 1450B

Description
Part Number: 1450B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1450B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1450B
1/4 Hex Female Standoff 1450B
Part Number: 1450B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1450B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1450B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1450B-ND
Board Spacers, Standoffs 36-1450B-ND
"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, Hex, 4-40, Brass, Zinc, 0.375; Standoff Material Keystone - 62W5547 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, Brass, Zinc, 0.375; Standoff Material Keystone
62W5547
Spacer, Hex, 4-40, Brass, Zinc, 0.375; Standoff Material Keystone 62W5547
SPACER, HEX, 4-40, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

SPACER, HEX, 4-40, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1450B
Standoffs & Spacers 1450B
Standoffs & Spacers 1/4"X3/8"SPACER HEX

Standoffs & Spacers 1/4"X3/8"SPACER HEX

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1450B 36-1450B-ND 62W5547 1450B
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer, Hex, 4-40, Brass, Zinc, 0.375; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers