Keystone Electronics Corp. M-F Nylon Stand, 6-32, 2 L 4827

Description
Part Number: 4827 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4827 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-40, 6-32, and 8-32 threaded standoffs in nylon 6/6, with external diameter of 0.250 inch (6.4 mm) and internal thread depth of 0.250 inch (6.4 mm) for 6-32 threads. Length is 2.000 inches (50.8 mm). These are female-to-male standoffs designed for PC 104 mounting applications.

Datasheet Summary
Powered by GS/AI

4-40, 6-32, and 8-32 threaded standoffs in nylon 6/6, with external diameter of 0.250 inch (6.4 mm) and internal thread depth of 0.250 inch (6.4 mm) for 6-32 threads. Length is 2.000 inches (50.8 mm). These are female-to-male standoffs designed for PC 104 mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 2 L - 4827 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 2 L
4827
M-F Nylon Stand, 6-32, 2 L 4827
Part Number: 4827 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4827

  • Length: 2.000 [50.8]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4827-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4827-ND
Board Spacers, Standoffs 36-4827-ND
"Hex Standoff Threaded #6-32 Nylon 2.000"" (50.80mm) 2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 2.000"" (50.80mm) 2"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5702 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5702
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5702
SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:57.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:57.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4827
Standoffs & Spacers 4827
Standoffs & Spacers STD OFF 2" 6-32 M/F

Standoffs & Spacers STD OFF 2" 6-32 M/F

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 2";TL-Ext 0.25"
70181935
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 2";TL-Ext 0.25" 70181935
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4827 36-4827-ND 62W5702 4827 70181935
Product Name M-F Nylon Stand, 6-32, 2 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 2";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers