Keystone Electronics Corp. 1/4 Hex M-F Standoff 2151

Description
Part Number: 2151 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2151 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2151
1/4 Hex M-F Standoff 2151
Part Number: 2151 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2151

  • Length: .625 [15.9]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2151-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2151-ND
Board Spacers, Standoffs 36-2151-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2151
Standoffs & Spacers 2151
Standoffs & Spacers SS .625 M/F THRD

Standoffs & Spacers SS .625 M/F THRD

Buy Now Datasheet
Standoff Stainless Steel / Bulk Keystone - 50F4740 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Stainless Steel / Bulk Keystone
50F4740
Standoff Stainless Steel / Bulk Keystone 50F4740
STANDOFF - STAINLESS STEEL / Bulk

STANDOFF - STAINLESS STEEL / Bulk

Supplier's Site
Standoff;M/F;Stainless Steel;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 0.625";TL-Ext 0.375"
70181407
Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 0.625";TL-Ext 0.375" 70181407
Standoff;M/F;Stainle ss Steel;8-32;0.25"Hex; Length 0.625";TL-Ext 0.375"

Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 0.625";TL-Ext 0.375"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2151 36-2151-ND 2151 50F4740 70181407
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff Stainless Steel / Bulk Keystone Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 0.625";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers