Keystone Electronics Corp. 3/8 Round Female Standoff 1549C

Description
Part Number: 1549C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1549C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 1549C - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
1549C
3/8 Round Female Standoff 1549C
Part Number: 1549C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1549C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1549C
Standoffs & Spacers 1549C
Standoffs & Spacers RND .375X.625 ZBRASS

Standoffs & Spacers RND .375X.625 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1549C 1549C
Product Name 3/8 Round Female Standoff Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff
Mounting Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers