Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1 L 4820

Description
Part Number: 4820 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4820 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1 L - 4820 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1 L
4820
M-F Nylon Stand, 6-32, 1 L 4820
Part Number: 4820 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4820

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4820-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4820-ND
Board Spacers, Standoffs 36-4820-ND
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
STANDOFF M/F HEX 6-32THR 1.00
Hong Kong, China
STANDOFF M/F HEX 6-32THR 1.00"L
443-4820
STANDOFF M/F HEX 6-32THR 1.00"L 443-4820
STANDOFF M/F HEX 6-32THR 1.00"L

STANDOFF M/F HEX 6-32THR 1.00"L

Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W5695 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone
62W5695
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone 62W5695
SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1";TL-Ext 0.25"
70181932
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1";TL-Ext 0.25" 70181932
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4820
Standoffs & Spacers 4820
Standoffs & Spacers STDOFF 1" 6-32 M/F

Standoffs & Spacers STDOFF 1" 6-32 M/F

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4820 36-4820-ND 443-4820 62W5695 70181932 4820
Product Name M-F Nylon Stand, 6-32, 1 L Board Spacers, Standoffs STANDOFF M/F HEX 6-32THR 1.00"L Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1";TL-Ext 0.25" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers