Keystone Electronics Corp. 5/32 Round Swage Standoff 1590-3

Description
Part Number: 1590-3 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1590-3 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1590-3
5/32 Round Swage Standoff 1590-3
Part Number: 1590-3 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1590-3

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1590-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1590-3-ND
Board Spacers, Standoffs 36-1590-3-ND
"Round Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1590-3
Standoffs & Spacers 1590-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1590-3 36-1590-3-ND 1590-3
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers