Keystone Electronics Corp. 3/8 Round Female Standoff 2315B

Description
Part Number: 2315B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2315B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
2315B
3/8 Round Female Standoff 2315B
Part Number: 2315B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2315B

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .375 [9.5]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-2315B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2315B-ND
Board Spacers, Standoffs 36-2315B-ND
"Round Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2315B
Standoffs & Spacers 2315B
Standoffs & Spacers RND .375X.500 ALUM

Standoffs & Spacers RND .375X.500 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2315B 36-2315B-ND 2315B
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Hex Female Standoff - 1475D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers