Keystone Electronics Corp. 3/16 Round Female Standoff 1866

Description
Part Number: 1866 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1866 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer; Standoff Material Keystone, part number 80H9654, is a round female standoff made from brass, compliant with RoHS standards. It features a thread size of 4-40 and has a body length of 22.225 mm (approximately 0.875 inches) with an external width of 4.75 mm. This product is suitable for applications requiring a reliable and durable standoff solution. The standoff is designed to provide spacing and support in various electronic assemblies, making it a practical choice for engineers looking for quality components in their projects.

Datasheet Summary
Powered by GS/AI

The Spacer; Standoff Material Keystone, part number 80H9654, is a round female standoff made from brass, compliant with RoHS standards. It features a thread size of 4-40 and has a body length of 22.225 mm (approximately 0.875 inches) with an external width of 4.75 mm. This product is suitable for applications requiring a reliable and durable standoff solution. The standoff is designed to provide spacing and support in various electronic assemblies, making it a practical choice for engineers looking for quality components in their projects.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1866
3/16 Round Female Standoff 1866
Part Number: 1866 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1866

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1866-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1866-ND
Board Spacers, Standoffs 36-1866-ND
"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer; Standoff Material Keystone - 80H9654 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Keystone
80H9654
Spacer; Standoff Material Keystone 80H9654
SPACER; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:4.75mm; Product Range:186 Series RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:4.75mm; Product Range:186 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1866 36-1866-ND 80H9654
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Spacer; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers