Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1/2 L 4816

Description
Part Number: 4816 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4816 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1/2 L - 4816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1/2 L
4816
M-F Nylon Stand, 6-32, 1/2 L 4816
Part Number: 4816 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs

Part Number: 4816

  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .250 [6.35]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4816-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4816-ND
Board Spacers, Standoffs 36-4816-ND
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
NYLON M/F HEX STANDOFF - 4816 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON M/F HEX STANDOFF
4816
NYLON M/F HEX STANDOFF 4816
NYLON M/F HEX STANDOFF

NYLON M/F HEX STANDOFF

Buy Now
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.5";TL-Ext 0.25"
70181929
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.5";TL-Ext 0.25" 70181929
Standoff Hex Shaped Nylon 6⁄6s Thread size 6-32 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 6-32
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4816
Standoffs & Spacers 4816
Standoffs & Spacers STDOFF 1/2" 6-32 M/F

Standoffs & Spacers STDOFF 1/2" 6-32 M/F

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W5691 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone
62W5691
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone 62W5691
SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4816 36-4816-ND 4816 70181929 4816 62W5691
Product Name M-F Nylon Stand, 6-32, 1/2 L Board Spacers, Standoffs NYLON M/F HEX STANDOFF Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.5";TL-Ext 0.25" Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers