Keystone Electronics Corp. 1/4 Hex Swage Standoff 1784-3

Description
Part Number: 1784-3 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1784-3 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1784-3
1/4 Hex Swage Standoff 1784-3
Part Number: 1784-3 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1784-3

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1784-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1784-3-ND
Board Spacers, Standoffs 36-1784-3-ND
"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1784-3
Standoffs & Spacers 1784-3
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9651 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9651
Spacer Rohs Compliant Keystone 80H9651
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1784-3 36-1784-3-ND 1784-3 80H9651
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer Rohs Compliant Keystone
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
F-F Nylon Stand, 8-32, 3/4 L - 1904E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers