Keystone Electronics Corp. 1/4 Hex M-F Standoff 1960

Description
Part Number: 1960 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1960 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An 8-32 threaded male/female standoff made of brass, 1.000 inch (25.4 mm) in length, with an external diameter of 0.250 inch (6.4 mm) and a hex shape. The internal thread depth is 0.375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

An 8-32 threaded male/female standoff made of brass, 1.000 inch (25.4 mm) in length, with an external diameter of 0.250 inch (6.4 mm) and a hex shape. The internal thread depth is 0.375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1960 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1960
1/4 Hex M-F Standoff 1960
Part Number: 1960 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1960

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1960-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1960-ND
Board Spacers, Standoffs 36-1960-ND
"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W5618 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone
62W5618
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone 62W5618
SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1960
Standoffs & Spacers 1960
Standoffs & Spacers NB 1.000 M/F THRD

Standoffs & Spacers NB 1.000 M/F THRD

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1";TL-Ext 0.375"
70181879
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1";TL-Ext 0.375" 70181879
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1960 36-1960-ND 62W5618 1960 70181879
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1921D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers