Keystone Electronics Corp. 3/16 Round Swage Standoff 2261-2

Description
Part Number: 2261-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 2261-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Swage Standoff
2261-2
3/16 Round Swage Standoff 2261-2
Part Number: 2261-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2261-2

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2261-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2261-2-ND
Board Spacers, Standoffs 36-2261-2-ND
"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
SWAGE STANDOFF - 2261-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
2261-2
SWAGE STANDOFF 2261-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
2261-2
Standoffs & Spacers 2261-2
Standoffs & Spacers .187 Rnd Swage Thrd 4-40 x .187

Standoffs & Spacers .187 Rnd Swage Thrd 4-40 x .187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2261-2 36-2261-2-ND 2261-2 2261-2
Product Name 3/16 Round Swage Standoff Board Spacers, Standoffs SWAGE STANDOFF Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff Standoff
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers