Keystone Electronics Corp. 1/4 Hex Female Standoff 1921C

Description
Part Number: 1921C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1921C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1921C
1/4 Hex Female Standoff 1921C
Part Number: 1921C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1921C

  • Length: .750 [19.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1921C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1921C-ND
Board Spacers, Standoffs 36-1921C-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Keystone - 20C8522 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Keystone
20C8522
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Keystone 20C8522
STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1921C
Standoffs & Spacers 1921C
Standoffs & Spacers 4-40 .750 HEX STDOFF

Standoffs & Spacers 4-40 .750 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1921C 36-1921C-ND 20C8522 1921C
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Hex Female-Female, 19.05Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers