Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1/4 L 4814

Description
Part Number: 4814 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32
Request a Quote
Description
Part Number: 4814 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-F Nylon Standoff, part number 4814, features a length of 0.250 inches (6.4 mm) and is constructed from Nylon 6/6 with a V-2 flame rating. It has an outer diameter of 0.250 inches (6.4 mm) and a thread size of 6-32, with a thread depth of 0.140 inches (3.56 mm). This standoff is suitable for applications requiring lightweight and non-conductive mounting solutions, particularly in PC 104 configurations. Its specifications make it a practical choice for engineers looking for reliable standoffs in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The M-F Nylon Standoff, part number 4814, features a length of 0.250 inches (6.4 mm) and is constructed from Nylon 6/6 with a V-2 flame rating. It has an outer diameter of 0.250 inches (6.4 mm) and a thread size of 6-32, with a thread depth of 0.140 inches (3.56 mm). This standoff is suitable for applications requiring lightweight and non-conductive mounting solutions, particularly in PC 104 configurations. Its specifications make it a practical choice for engineers looking for reliable standoffs in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1/4 L - 4814 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1/4 L
4814
M-F Nylon Stand, 6-32, 1/4 L 4814
Part Number: 4814 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32

Part Number: 4814

  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-4814-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4814-ND
Board Spacers, Standoffs 36-4814-ND
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4814
Standoffs & Spacers 4814
Standoffs & Spacers 1/4 Hex M/F Standoff

Standoffs & Spacers 1/4 Hex M/F Standoff

Buy Now Datasheet
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W5689 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone
62W5689
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone 62W5689
SPACER/STANDOFF, HEX NYLON 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25"
70181710
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25" 70181710
Nylon Male⁄Female 0.250 in. Hex Standoff The thread size is 6-32 The material of the standoff is nylon 6⁄6.

Nylon Male⁄Female 0.250 in. Hex Standoff

  • The thread size is 6-32
    The material of the standoff is nylon 6⁄6.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4814 36-4814-ND 4814 62W5689 70181710
Product Name M-F Nylon Stand, 6-32, 1/4 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25"
Type & Shape Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers