Keystone Electronics Corp. Nylon Retaining Spacer, #8 2383

Description
Part Number: 2383 Length: .375 [9.5] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet
Description
Part Number: 2383 Length: .375 [9.5] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #8
2383
Nylon Retaining Spacer, #8 2383
Part Number: 2383 Length: .375 [9.5] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8

Part Number: 2383

  • Length: .375 [9.5]
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Retaining Spacer
  • Thread: #8
Buy Now Datasheet
Board Spacers, Standoffs - 36-2383-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2383-ND
Board Spacers, Standoffs 36-2383-ND
"Round Spacer Unthreaded #8 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2383
Standoffs & Spacers 2383
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #8

Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2383 36-2383-ND 2383
Product Name Nylon Retaining Spacer, #8 Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers