Keystone Electronics Corp. 1/4 Round Spacer 2034

Description
Part Number: 2034 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 2034 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
2034
1/4 Round Spacer 2034
Part Number: 2034 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 2034

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-2034-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2034-ND
Board Spacers, Standoffs 36-2034-ND
"Round Spacer Unthreaded #8 Brass 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #8 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5625 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5625
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5625
SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1.5"; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1.5"; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2034
Standoffs & Spacers 2034
Standoffs & Spacers 1.50 Rd Clr hle spcr .250 OD #8 Brass

Standoffs & Spacers 1.50 Rd Clr hle spcr .250 OD #8 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2034 36-2034-ND 62W5625 2034
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1692A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers