Keystone Electronics Corp. M-F Nylon Stand, 4-40, 1 L 4806

Description
Part Number: 4806 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4806 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded nylon standoff with 4-40 threads and a length of 1.000 in. (25.4 mm). External diameter is 0.250 in. (6.4 mm). Internal thread depth is 0.187 in. (4.7 mm). External thread length is 0.187 in. (4.7 mm). Designed for PC 104 applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded nylon standoff with 4-40 threads and a length of 1.000 in. (25.4 mm). External diameter is 0.250 in. (6.4 mm). Internal thread depth is 0.187 in. (4.7 mm). External thread length is 0.187 in. (4.7 mm). Designed for PC 104 applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 1 L - 4806 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 1 L
4806
M-F Nylon Stand, 4-40, 1 L 4806
Part Number: 4806 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4806

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4806-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4806-ND
Board Spacers, Standoffs 36-4806-ND
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4806
Standoffs & Spacers 4806
Standoffs & Spacers NYLON SPCR M/F 1"

Standoffs & Spacers NYLON SPCR M/F 1"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1";TL-Ext 0.187"
70181927
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1";TL-Ext 0.187" 70181927
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W5681 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone
62W5681
Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone 62W5681
SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4806 36-4806-ND 4806 70181927 62W5681
Product Name M-F Nylon Stand, 4-40, 1 L Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1";TL-Ext 0.187" Spacer/standoff Hex Nylon 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers