Keystone Electronics Corp. 1/4 Hex M-F Standoff 1955

Description
Part Number: 1955 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1955 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1955
1/4 Hex M-F Standoff 1955
Part Number: 1955 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1955

  • Finish/Plating: Nickel Plate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1955-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1955-ND
Board Spacers, Standoffs 36-1955-ND
"Hex Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
STANDOFF - 1955 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1955
STANDOFF 1955
STANDOFF

STANDOFF

Buy Now
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone - 94F688 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone
94F688
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone 94F688
SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF M/F HEX 6-32 1.25
Hong Kong, China
STANDOFF M/F HEX 6-32 1.25"L BRS
443-1955
STANDOFF M/F HEX 6-32 1.25"L BRS 443-1955
STANDOFF M/F HEX 6-32 1.25"L BRS

STANDOFF M/F HEX 6-32 1.25"L BRS

Supplier's Site
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25"
70181875
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25" 70181875
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1955 36-1955-ND 1955 94F688 443-1955 70181875
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs STANDOFF Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone STANDOFF M/F HEX 6-32 1.25"L BRS Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers