Keystone Electronics Corp. M-F Nylon Stand, 4-40, 5/8 L 4803

Description
Part Number: 4803 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4803 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 0.625 inch (15.9 mm) length, and external diameter of 0.250 inch (6.4 mm). Made from nylon 6/6. Internal thread depth is 0.130 inch (3.3 mm) or 0.150 inch (3.8 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 0.625 inch (15.9 mm) length, and external diameter of 0.250 inch (6.4 mm). Made from nylon 6/6. Internal thread depth is 0.130 inch (3.3 mm) or 0.150 inch (3.8 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 5/8 L - 4803 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 5/8 L
4803
M-F Nylon Stand, 4-40, 5/8 L 4803
Part Number: 4803 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4803

  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4803-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4803-ND
Board Spacers, Standoffs 36-4803-ND
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4803
Standoffs & Spacers 4803
Standoffs & Spacers .625l 4-40 x .250

Standoffs & Spacers .625l 4-40 x .250

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.625";TL-Ext 0.187"
70181924
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.625";TL-Ext 0.187" 70181924
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W5678 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone
62W5678
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone 62W5678
SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:20.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:20.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4803 36-4803-ND 4803 70181924 62W5678
Product Name M-F Nylon Stand, 4-40, 5/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.625";TL-Ext 0.187" Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers