Keystone Electronics Corp. 1/4 Hex Female Standoff 2219

Description
Part Number: 2219 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2219 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2219
1/4 Hex Female Standoff 2219
Part Number: 2219 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2219

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2219-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2219-ND
Board Spacers, Standoffs 36-2219-ND
"Hex Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2219
Standoffs & Spacers 2219
Standoffs & Spacers HEX .250X1.00 ALUM

Standoffs & Spacers HEX .250X1.00 ALUM

Buy Now Datasheet
Standoff, Threaded; #8-32; 1 in.; 0.25 in.; Hex; Aluminum; - 70181904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #8-32; 1 in.; 0.25 in.; Hex; Aluminum;
70181904
Standoff, Threaded; #8-32; 1 in.; 0.25 in.; Hex; Aluminum; 70181904
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W4995 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone
62W4995
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone 62W4995
SPACER/STANDOFF, HEX, AL, 6.4MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2219 36-2219-ND 2219 70181904 62W4995
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Threaded; #8-32; 1 in.; 0.25 in.; Hex; Aluminum; Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers