Keystone Electronics Corp. Nylon, 4-40, PC104, M-F Standoff 4799

Description
Part Number: 4799 Length: .600 [15.2] (PC 104) Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 4799 Length: .600 [15.2] (PC 104) Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon, 4-40, PC104, M-F Standoff - 4799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon, 4-40, PC104, M-F Standoff
4799
Nylon, 4-40, PC104, M-F Standoff 4799
Part Number: 4799 Length: .600 [15.2] (PC 104) Material: Nylon 6/6 V-2 OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40

Part Number: 4799

  • Length: .600 [15.2] (PC 104)
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4799-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4799-ND
Board Spacers, Standoffs 36-4799-ND
"Hex Standoff Threaded #4-40 Nylon 0.600"" (15.24mm) Natural"

"Hex Standoff Threaded #4-40 Nylon 0.600"" (15.24mm) Natural"

Buy Now Datasheet
NYLON M/F HEX STANDOFF - 4799 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON M/F HEX STANDOFF
4799
NYLON M/F HEX STANDOFF 4799
NYLON M/F HEX STANDOFF

NYLON M/F HEX STANDOFF

Buy Now
Standoff; 4-40; 0.787 in.; Hex; Nylon 6/6 - 70181920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 4-40; 0.787 in.; Hex; Nylon 6/6
70181920
Standoff; 4-40; 0.787 in.; Hex; Nylon 6/6 70181920
Male⁄Female Standoff The standoff is used for PC⁄104 and PC⁄104-PLUS modules.

Male⁄Female Standoff
The standoff is used for PC⁄104 and PC⁄104-PLUS modules.

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4799
Standoffs & Spacers 4799
Standoffs & Spacers M-F NYLN HEX 6X.50"

Standoffs & Spacers M-F NYLN HEX 6X.50"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4799 36-4799-ND 4799 70181920 4799
Product Name Nylon, 4-40, PC104, M-F Standoff Board Spacers, Standoffs NYLON M/F HEX STANDOFF Standoff; 4-40; 0.787 in.; Hex; Nylon 6/6 Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers