Keystone Electronics Corp. 5/16 Round Phenolic Female Standoff 470

Description
Part Number: 470 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 470 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Phenolic Female Standoff - 470 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Phenolic Female Standoff
470
5/16 Round Phenolic Female Standoff 470
Part Number: 470 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 470

  • Length: .750 [19.1]
  • Material: Phenolic
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-470-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-470-ND
Board Spacers, Standoffs 36-470-ND
"Round Standoff Threaded #10-32 Phenolic 0.750"" (19.05mm) 3/4"" Natural"

"Round Standoff Threaded #10-32 Phenolic 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 470 36-470-ND
Product Name 5/16 Round Phenolic Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers