Keystone Electronics Corp. 3/16 Hex Female Standoff 1656

Description
Part Number: 1656 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1656 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1656
3/16 Hex Female Standoff 1656
Part Number: 1656 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1656

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1656-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1656-ND
Board Spacers, Standoffs 36-1656-ND
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
THREADED STANDOFF - 1656 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1656
THREADED STANDOFF 1656
THREADED STANDOFF

THREADED STANDOFF

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1656 36-1656-ND 1656
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1876 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details