Keystone Electronics Corp. 2/3A Battery Holder, PC 131

Description
Part Number: 131 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 131 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 131 is a single-cell 2/3A battery holder designed for printed circuit board mounting, featuring a tin-plated brass solder lug and an aluminum base with brass contacts nickel-plated for low resistance. It is engineered to maintain constant spring tension on the battery and is rated for use in environments subject to shock or vibration. The holder supports lithium CR123A-type batteries and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 131 is a single-cell 2/3A battery holder designed for printed circuit board mounting, featuring a tin-plated brass solder lug and an aluminum base with brass contacts nickel-plated for low resistance. It is engineered to maintain constant spring tension on the battery and is rated for use in environments subject to shock or vibration. The holder supports lithium CR123A-type batteries and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2/3A Battery Holder, PC
131
2/3A Battery Holder, PC 131
Part Number: 131 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: THM Type: Holder

Part Number: 131

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-131-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-131-ND
Battery Holders, Clips, Contacts 36-131-ND
Battery Holder (Open) 2/3A 1 Cell PC Pin

Battery Holder (Open) 2/3A 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone - 97H7527 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
97H7527
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone 97H7527
BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:2/3A Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:2/3A Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 131 36-131-ND 97H7527
Product Name 2/3A Battery Holder, PC Battery Holders, Clips, Contacts Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AAA Cell Holder, PC - 2481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Locking Coin Cell Holder for CR1632 - 2897 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-105-3-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details