Keystone Electronics Corp. THM (Vertical/Slimline) Holder for (1) 2450 Cell 1068

Description
Part Number: 1068 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1068 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Vertical/Slimline) Holder for (1) 2450 Cell - 1068 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vertical/Slimline) Holder for (1) 2450 Cell
1068
THM (Vertical/Slimline) Holder for (1) 2450 Cell 1068
Part Number: 1068 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1068

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Vertical Mount Lithium Coin Cell Battery Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1068-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1068-ND
Battery Holders, Clips, Contacts 36-1068-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet
Coin Cell Holder, 24Mm Dia, Vertical Mnt; Battery Sizes Accepted Keystone - 39T8534 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Holder, 24Mm Dia, Vertical Mnt; Battery Sizes Accepted Keystone
39T8534
Coin Cell Holder, 24Mm Dia, Vertical Mnt; Battery Sizes Accepted Keystone 39T8534
COIN CELL HOLDER, 24MM DIA, VERTICAL MNT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL HOLDER, 24MM DIA, VERTICAL MNT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1068 36-1068-ND 39T8534
Product Name THM (Vertical/Slimline) Holder for (1) 2450 Cell Battery Holders, Clips, Contacts Coin Cell Holder, 24Mm Dia, Vertical Mnt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers
Battery Holders, Clips, Contacts - 36-109-3-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
Battery Holders, Clips, Contacts - 36-209-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
View Details
2 suppliers