Keystone Electronics Corp. 3 AA Cell Densi-Pak Battery Holder w/ On/Off Switch 2487SW

Description
Part Number: 2487SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2487SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2487SW - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Densi-Pak Battery Holder w/ On/Off Switch
2487SW
3 AA Cell Densi-Pak Battery Holder w/ On/Off Switch 2487SW
Part Number: 2487SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2487SW

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2487SW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2487SW-ND
Battery Holders, Clips, Contacts 36-2487SW-ND
"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa X 3, Chassis Mount; Battery Sizes Accepted Keystone - 77AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa X 3, Chassis Mount; Battery Sizes Accepted Keystone
77AH8859
Battery Holder, Aa X 3, Chassis Mount; Battery Sizes Accepted Keystone 77AH8859
BATTERY HOLDER, AA X 3, CHASSIS MOUNT; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:

BATTERY HOLDER, AA X 3, CHASSIS MOUNT; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2487SW 36-2487SW-ND 77AH8859
Product Name 3 AA Cell Densi-Pak Battery Holder w/ On/Off Switch Battery Holders, Clips, Contacts Battery Holder, Aa X 3, Chassis Mount; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 AA Cell-1Contact Insulated - 1191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Dual Holder for 18650 Cell w/ coil spring - 1134 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
For 3 D Cell-All Contacts Insulated - 2199 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers