Keystone Electronics Corp. THM (Heavy Duty) Holder for 20mm Cell 106

Description
Part Number: 106 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 106 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 106 is a 20mm thru-hole coin cell holder designed for one cell, compatible with battery types BR2012, CR2012, CR2016, CL2016, DL2020, CL2025, BR2025, CR2032, and CL2032. It features a PBT base rated UL 94V-0 and tin-nickel plated spring steel contacts with reliable spring tension for low contact resistance. The holder has a height of 1.219 inches (31.0 mm), an outer diameter of 1.093 inches (27.8 mm), and a mounting hole spacing of 0.807 inches (20.5 mm). It retains the battery securely against shock and vibration and allows components to be placed underneath due to its raised mounting design. The operating temperature range is -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

Part number 106 is a 20mm thru-hole coin cell holder designed for one cell, compatible with battery types BR2012, CR2012, CR2016, CL2016, DL2020, CL2025, BR2025, CR2032, and CL2032. It features a PBT base rated UL 94V-0 and tin-nickel plated spring steel contacts with reliable spring tension for low contact resistance. The holder has a height of 1.219 inches (31.0 mm), an outer diameter of 1.093 inches (27.8 mm), and a mounting hole spacing of 0.807 inches (20.5 mm). It retains the battery securely against shock and vibration and allows components to be placed underneath due to its raised mounting design. The operating temperature range is -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Heavy Duty) Holder for 20mm Cell
106
THM (Heavy Duty) Holder for 20mm Cell 106
Part Number: 106 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 106

  • # of Cells: 1
  • Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 430675 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
 - 1142127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Copper

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = CR2016, CR2025, CR2032
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Copper

Supplier's Site
Battery Holders, Clips, Contacts - 36-106-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-106-ND
Battery Holders, Clips, Contacts 36-106-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 46F858 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
46F858
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 46F858
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet
BATTERY HOLDER COIN 20MM PC PIN - 443-106 - Utmel Electronic Limited
Hong Kong, China
BATTERY HOLDER COIN 20MM PC PIN
443-106
BATTERY HOLDER COIN 20MM PC PIN 443-106
BATTERY HOLDER COIN 20MM PC PIN

BATTERY HOLDER COIN 20MM PC PIN

Supplier's Site
Hldr, Battery; 1.093 in.; PBT; Lithium;Nickel; Thru-Hole - 70182583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 1.093 in.; PBT; Lithium;Nickel; Thru-Hole
70182583
Hldr, Battery; 1.093 in.; PBT; Lithium;Nickel; Thru-Hole 70182583
Battery Holder, 1.093 in. Battery Diameter UL 94V-0 flammability Maximum operating temperature +145 °C.

Battery Holder, 1.093 in. Battery Diameter

  • UL 94V-0 flammability
    Maximum operating temperature +145 °C.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 106 430675 36-106-ND 46F858 443-106 70182583
Product Name THM (Heavy Duty) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone BATTERY HOLDER COIN 20MM PC PIN Hldr, Battery; 1.093 in.; PBT; Lithium;Nickel; Thru-Hole
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Plastic Holder
Material PBT, UL 94V-0 PBT
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1061 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
For Alkaline 9 Volt Cells - 1291-79 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1088-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers