Keystone Electronics Corp. Round Economy Spacer 434

Description
Part Number: 434 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 434 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a screw clearance for #8 screws, a length of 1.000 in (25.4 mm), and an outer diameter of 0.232 in (5.9 mm). The part is designed for mechanical spacing applications with a flat strip aluminum construction, square ends, and a tight joint on the outside diameter.

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a screw clearance for #8 screws, a length of 1.000 in (25.4 mm), and an outer diameter of 0.232 in (5.9 mm). The part is designed for mechanical spacing applications with a flat strip aluminum construction, square ends, and a tight joint on the outside diameter.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 434 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
434
Round Economy Spacer 434
Part Number: 434 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 434

  • Hole Size: #8, M4
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-434-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-434-ND
Board Spacers, Standoffs 36-434-ND
"Round Spacer Unthreaded #8 Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #8 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 434 36-434-ND
Product Name Round Economy Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers