Keystone Electronics Corp. F-F Nylon Stand, 4-40, 1 L 1902G

Description
Part Number: 1902G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 1902G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 1 L
1902G
F-F Nylon Stand, 4-40, 1 L 1902G
Part Number: 1902G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40

Part Number: 1902G

  • Length: .875 [22.2]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-1902G-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902G-ND
Board Spacers, Standoffs 36-1902G-ND
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Standoff; 0.875 in.; #4-40; Nylon 6/6; Hex - 70182000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.875 in.; #4-40; Nylon 6/6; Hex
70182000
Standoff; 0.875 in.; #4-40; Nylon 6/6; Hex 70182000
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W4947 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone
62W4947
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone 62W4947
SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1902G
Standoffs & Spacers 1902G
Standoffs & Spacers .875 Fem NYL stdoff 4-40 Thread

Standoffs & Spacers .875 Fem NYL stdoff 4-40 Thread

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902G 36-1902G-ND 70182000 62W4947 1902G
Product Name F-F Nylon Stand, 4-40, 1 L Board Spacers, Standoffs Standoff; 0.875 in.; #4-40; Nylon 6/6; Hex Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers