Keystone Electronics Corp. 1/4 Hex M-F Standoff 1964

Description
Part Number: 1964 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1964 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 2.000 inch (50.8 mm) length, made of brass, and a hexagonal outer diameter of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 2.000 inch (50.8 mm) length, made of brass, and a hexagonal outer diameter of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1964
1/4 Hex M-F Standoff 1964
Part Number: 1964 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1964

  • Finish/Plating: Nickel Plate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1964-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1964-ND
Board Spacers, Standoffs 36-1964-ND
"Hex Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5622 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5622
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5622
SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1964
Standoffs & Spacers 1964
Standoffs & Spacers BR 2.000 M/F THRD

Standoffs & Spacers BR 2.000 M/F THRD

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 2";TL-Ext 0.375"
70181881
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 2";TL-Ext 0.375" 70181881
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1964 36-1964-ND 62W5622 1964 70181881
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 2";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers