Keystone Electronics Corp. 1/4 Round Spacer 1920

Description
Part Number: 1920 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1920 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1920
1/4 Round Spacer 1920
Part Number: 1920 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1920

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1920-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1920-ND
Board Spacers, Standoffs 36-1920-ND
"Round Spacer Unthreaded #4 Brass 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #4 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1920 36-1920-ND
Product Name 1/4 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers