Keystone Electronics Corp. 5/16 Round Spacer 4261

Description
Part Number: 4261 Finish/Plating: Clear Iridite Hole Size: #10 Length: .250 [6.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4261 Finish/Plating: Clear Iridite Hole Size: #10 Length: .250 [6.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 4261 is a round aluminum clearance spacer with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), and a screw clearance for #10 screws. It is listed under commercial aluminum spacers made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer has a through-hole design and is rated for high temperature and high voltage applications. It is RoHS compliant and part of a series including similar spacers in varying lengths and screw clearances.

Datasheet Summary
Powered by GS/AI

The part number 4261 is a round aluminum clearance spacer with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), and a screw clearance for #10 screws. It is listed under commercial aluminum spacers made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer has a through-hole design and is rated for high temperature and high voltage applications. It is RoHS compliant and part of a series including similar spacers in varying lengths and screw clearances.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4261 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4261
5/16 Round Spacer 4261
Part Number: 4261 Finish/Plating: Clear Iridite Hole Size: #10 Length: .250 [6.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4261

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4261-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4261-ND
Board Spacers, Standoffs 36-4261-ND
"Round Spacer Unthreaded #10 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #10 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4261
Standoffs & Spacers 4261
Standoffs & Spacers SPACER Replaced NC1115510A

Standoffs & Spacers SPACER Replaced NC1115510A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4261 36-4261-ND 4261
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers