Keystone Electronics Corp. 3/16 Round Female Standoff 1657

Description
Part Number: 1657 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1657 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1657
3/16 Round Female Standoff 1657
Part Number: 1657 Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1657

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1657-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1657-ND
Board Spacers, Standoffs 36-1657-ND
"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer - 70182230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer
70182230
Spacer 70182230
Spacer

Spacer

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1657
Standoffs & Spacers 1657
Standoffs & Spacers RND .187X.500 ZBRASS

Standoffs & Spacers RND .187X.500 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1657 36-1657-ND 70182230 1657
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Spacer Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Spacer; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Swage Standoff - 1612-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers