Keystone Electronics Corp. 1/4 Hex Female Standoff 2206

Description
Part Number: 2206 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2206 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a hex outer diameter of 0.250 inches (6.4 mm) and a length of 1.500 inches (38.1 mm). The standoff features a clear iridite finish and is tapped 0.375 inches (9.5 mm) deep at both ends.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a hex outer diameter of 0.250 inches (6.4 mm) and a length of 1.500 inches (38.1 mm). The standoff features a clear iridite finish and is tapped 0.375 inches (9.5 mm) deep at both ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2206
1/4 Hex Female Standoff 2206
Part Number: 2206 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2206

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 2206 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2206
THREADED STANDOFF 2206
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2206-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2206-ND
Board Spacers, Standoffs 36-2206-ND
"Hex Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2206
Standoffs & Spacers 2206
Standoffs & Spacers HEX .250X1.50 ALUM

Standoffs & Spacers HEX .250X1.50 ALUM

Buy Now Datasheet
Standoff, Threaded; #4-40; 1.5 in.; 0.25 in.; Hex; Aluminum; - 70181893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 1.5 in.; 0.25 in.; Hex; Aluminum;
70181893
Standoff, Threaded; #4-40; 1.5 in.; 0.25 in.; Hex; Aluminum; 70181893
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W4988 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone
62W4988
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone 62W4988
SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2206 2206 36-2206-ND 2206 70181893 62W4988
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoffs & Spacers Standoff, Threaded; #4-40; 1.5 in.; 0.25 in.; Hex; Aluminum; Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers