Keystone Electronics Corp. .156 Hex, .187 L, F-F Alum Standoff 1797A

Description
Part Number: 1797A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1797A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .187 L, F-F Alum Standoff
1797A
.156 Hex, .187 L, F-F Alum Standoff 1797A
Part Number: 1797A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1797A

  • Finish/Plating: Clear Iridite
  • Length: .187 [4.74]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1797A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1797A-ND
Board Spacers, Standoffs 36-1797A-ND
"Hex Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Standoff;2-56 Threads;Length 0.187
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Hex
70181988
Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Hex 70181988
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Standoff; Standoff Material Keystone - 01C6376 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
01C6376
Standoff; Standoff Material Keystone 01C6376
STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:4.75mm; Overall Length:4.75mm; External Width:3.962mm; Product Range:-; Hex Body Size:0.156" RoHS Compliant: Yes

STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:4.75mm; Overall Length:4.75mm; External Width:3.962mm; Product Range:-; Hex Body Size:0.156" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1797A
Standoffs & Spacers 1797A
Standoffs & Spacers HEX .156X.187 ALUM

Standoffs & Spacers HEX .156X.187 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1797A 36-1797A-ND 70181988 01C6376 1797A
Product Name .156 Hex, .187 L, F-F Alum Standoff Board Spacers, Standoffs Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Hex Standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers