Keystone Electronics Corp. 1/4 Round Spacer 4259

Description
Part Number: 4259 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 4259 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 4259 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
4259
1/4 Round Spacer 4259
Part Number: 4259 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4259

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4259-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4259-ND
Board Spacers, Standoffs 36-4259-ND
"Round Spacer Unthreaded #8 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #8 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5670 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5670
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5670
SPACER, ROUND AL 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:425 Series; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:425 Series; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4259 36-4259-ND 62W5670
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers