Keystone Electronics Corp. 1/4 Hex M-F Standoff 2181

Description
Part Number: 2181 Length: 3.000 [76.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2181 Length: 3.000 [76.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2181
1/4 Hex M-F Standoff 2181
Part Number: 2181 Length: 3.000 [76.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2181

  • Length: 3.000 [76.2]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2181-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2181-ND
Board Spacers, Standoffs 36-2181-ND
"Hex Standoff Threaded #8-32 Stainless Steel 3.000"" (76.20mm) 3"""

"Hex Standoff Threaded #8-32 Stainless Steel 3.000"" (76.20mm) 3"""

Buy Now Datasheet
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel - 443-2181 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel
443-2181
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel 443-2181
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel

Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2181
Standoffs & Spacers 2181
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel

Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2181 36-2181-ND 443-2181 2181
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Spacer; Standoff Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers