Keystone Electronics Corp. 1/4 Hex Female Standoff 2212

Description
Part Number: 2212 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2212 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2212
1/4 Hex Female Standoff 2212
Part Number: 2212 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 2212

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2212-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2212-ND
Board Spacers, Standoffs 36-2212-ND
"Hex Standoff Threaded #6-32 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #6-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
THREADED STANDOFF - 2212 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2212
THREADED STANDOFF 2212
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff, Threaded; #6-32; 1 in.; 0.25 in.; Hex; Aluminum; - 70181898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 1 in.; 0.25 in.; Hex; Aluminum;
70181898
Standoff, Threaded; #6-32; 1 in.; 0.25 in.; Hex; Aluminum; 70181898
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2212
Standoffs & Spacers 2212
Standoffs & Spacers HEX .250X1.00 ALUM

Standoffs & Spacers HEX .250X1.00 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone - 52K9607 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone
52K9607
Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone 52K9607
SPACER/STANDOFF, HEX, AL, 6.4MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2212 36-2212-ND 2212 70181898 2212 52K9607
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff, Threaded; #6-32; 1 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers