Keystone Electronics Corp. 1/4 Round Spacer 4258

Description
Part Number: 4258 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4258 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4258 is a round clear hole spacer made of aluminum with a clear iridite finish, designed for #8 screw clearance. It has an inner diameter of 0.125 in (3.2 mm), an outer diameter of 0.250 in (6.4 mm), and a length of 0.125 in (3.2 mm). The spacer meets ASTM B211 for aluminum and MIL-C-5541 for the clear iridite coating, and is RoHS compliant. The part is intended for general use with high electrical insulation properties and is part of a series of aluminum economy spacers.

Datasheet Summary
Powered by GS/AI

The 4258 is a round clear hole spacer made of aluminum with a clear iridite finish, designed for #8 screw clearance. It has an inner diameter of 0.125 in (3.2 mm), an outer diameter of 0.250 in (6.4 mm), and a length of 0.125 in (3.2 mm). The spacer meets ASTM B211 for aluminum and MIL-C-5541 for the clear iridite coating, and is RoHS compliant. The part is intended for general use with high electrical insulation properties and is part of a series of aluminum economy spacers.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 4258 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
4258
1/4 Round Spacer 4258
Part Number: 4258 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4258

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .125 (3.2)
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4258-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4258-ND
Board Spacers, Standoffs 36-4258-ND
"Round Spacer Unthreaded #8 Aluminum 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #8 Aluminum 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5669 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5669
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5669
SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.125"; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.125"; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4258
Standoffs & Spacers 4258
Standoffs & Spacers RD ALUM 8 X .125"

Standoffs & Spacers RD ALUM 8 X .125"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4258 36-4258-ND 62W5669 4258
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers