Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1932A

Description
Part Number: 1932A Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Description
Part Number: 1932A Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1932A is a slim-line tension-fit nylon PCB spacer designed to electrically insulate a printed circuit board from a chassis. It permanently attaches to a chassis up to 0.070 in (1.78 mm) thick and tension-fits onto a PCB up to 0.062 in (1.57 mm) thick, allowing easy release for repairs. The part has a length of 0.875 in (22.2 mm) and fits a 0.156 in (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with a UL 94V-0 flame rating, it requires no tools for installation and features a low insertion force.

Datasheet Summary
Powered by GS/AI

The 1932A is a slim-line tension-fit nylon PCB spacer designed to electrically insulate a printed circuit board from a chassis. It permanently attaches to a chassis up to 0.070 in (1.78 mm) thick and tension-fits onto a PCB up to 0.062 in (1.57 mm) thick, allowing easy release for repairs. The part has a length of 0.875 in (22.2 mm) and fits a 0.156 in (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with a UL 94V-0 flame rating, it requires no tools for installation and features a low insertion force.

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1932A
Slimline Tension Fit Nylon PCB Support 1932A
Part Number: 1932A Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1932A

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1932A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1932A-ND
Board Supports 36-1932A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1932A 36-1932A-ND
Product Name Slimline Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers