Keystone Electronics Corp. 3/16 Hex Female Standoff 1896

Description
Part Number: 1896 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1896 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1896
3/16 Hex Female Standoff 1896
Part Number: 1896 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1896

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1896-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1896-ND
Board Spacers, Standoffs 36-1896-ND
"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1896
Standoffs & Spacers 1896
Standoffs & Spacers HEX .187X.875 ALUM

Standoffs & Spacers HEX .187X.875 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1896 36-1896-ND 1896
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers