Keystone Electronics Corp. 1/4 Hex Female Standoff 1922E

Description
Part Number: 1922E Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1922E Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1922E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1922E
1/4 Hex Female Standoff 1922E
Part Number: 1922E Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1922E

  • Length: 1.500 [38.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1922E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1922E-ND
Board Spacers, Standoffs 36-1922E-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1922E
Standoffs & Spacers 1922E
Standoffs & Spacers 6-32 1.50 HEX STDOFF

Standoffs & Spacers 6-32 1.50 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1922E 36-1922E-ND 1922E
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers