Keystone Electronics Corp. Standard Binding Post Strip 4189

Description
Part Number: 4189 # of Terminals: 3 Length: 2.125 [54.0] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet
Description
Part Number: 4189 # of Terminals: 3 Length: 2.125 [54.0] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4189 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4189
Standard Binding Post Strip 4189
Part Number: 4189 # of Terminals: 3 Length: 2.125 [54.0] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]

Part Number: 4189

  • # of Terminals: 3
  • Length: 2.125 [54.0]
  • Material: Phenolic, XP
  • Style: Binding Post
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4189
Product Name Standard Binding Post Strip
Material Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Swage Standoff - 1629-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers