Nylon retaining spacers are hinged standoff spacers designed to grip the screw shank for pre-assembly, reducing final assembly time. Part 2368 is a 1.000 inch (25.4 mm) long spacer with an outer diameter of 0.312 inch (7.9 mm) and a clear hole sized for a #6 screw. The spacer has a female thread compatible with 6-32 screws. The material is nylon, and it is RoHS compliant.
Part Number: 2368
"Round Spacer Unthreaded #6 Nylon 1.000"" (25.40mm) 1"" Natural"
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2368 | 36-2368-ND |
| Product Name | Nylon Retaining Spacer, #6 | Board Spacers, Standoffs |
| Type & Shape | Spacer; Round | Spacer; Round |
| Mounting | Retaining; Threaded | Retaining |
| Material | Plastic; Nylon or Polyamide | Nylon or Polyamide |