Keystone Electronics Corp.
Standard Binding Post Strip
4181
Description
Part Number: 4181
# of Terminals: 5
Length: 3.000 [76.2]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4181
# of Terminals: 5
Length: 3.000 [76.2]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4181
Part Number: 4181
# of Terminals: 5
Length: 3.000 [76.2]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Part Number: 4181
- # of Terminals: 5
- Length: 3.000 [76.2]
- Material: Glass Epoxy
- Style: Binding Post
- Terminal Type: Standard
- Type: Terminal Strip
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4181 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
Glass Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
4 suppliers