Keystone Electronics Corp. 1/4 Hex M-F Standoff 2096

Description
Part Number: 2096 Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2096 Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 2096, is a stainless steel component designed for threaded applications. It has a length of 1.500 inches (38.1 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features a 4-40 thread with a thread depth of 0.250 inches (6.4 mm) and a thread length of 0.187 inches (4.75 mm). This product is suitable for use in various assembly applications, particularly in environments where durability and corrosion resistance are required.

Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 2096, is a stainless steel component designed for threaded applications. It has a length of 1.500 inches (38.1 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features a 4-40 thread with a thread depth of 0.250 inches (6.4 mm) and a thread length of 0.187 inches (4.75 mm). This product is suitable for use in various assembly applications, particularly in environments where durability and corrosion resistance are required.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2096
1/4 Hex M-F Standoff 2096
Part Number: 2096 Length: 1.500 [38.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2096

  • Length: 1.500 [38.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2096-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2096-ND
Board Spacers, Standoffs 36-2096-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2096
Standoffs & Spacers 2096
Standoffs & Spacers SS 1.500 M/F THRD

Standoffs & Spacers SS 1.500 M/F THRD

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.5";TL-Ext 0.187"
70182036
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.5";TL-Ext 0.187" 70182036
Standoff;M/F;Stainle ss Steel;4-40;0.25"Hex; Length 1.5";TL-Ext 0.187"

Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.5";TL-Ext 0.187"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2096 36-2096-ND 2096 70182036
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.5";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers