Keystone Electronics Corp. 1/4 Round Spacer 1454E

Description
Part Number: 1454E Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1454E Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1454E is a round brass clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a 0.120 in (3.0 mm) hole size for #4 screws, and a length of 1.000 in (25.4 mm). It is made of brass with nickel plating meeting ASTM-B16 and QQ-N-290 specifications. The spacer is designed for mechanical isolation and mounting applications, with square ends and a tight joint on the outer diameter for secure fit. It is commercial grade and RoHS compliant.

Datasheet Summary
Powered by GS/AI

1454E is a round brass clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a 0.120 in (3.0 mm) hole size for #4 screws, and a length of 1.000 in (25.4 mm). It is made of brass with nickel plating meeting ASTM-B16 and QQ-N-290 specifications. The spacer is designed for mechanical isolation and mounting applications, with square ends and a tight joint on the outer diameter for secure fit. It is commercial grade and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1454E
1/4 Round Spacer 1454E
Part Number: 1454E Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1454E

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1454E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1454E-ND
Board Spacers, Standoffs 36-1454E-ND
"Round Spacer Unthreaded #4 Brass 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #4 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1454E
Standoffs & Spacers 1454E
Standoffs & Spacers 1/4"X1" SPACER RND

Standoffs & Spacers 1/4"X1" SPACER RND

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone - 62W5559 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone
62W5559
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone 62W5559
SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel; Spacing Height:1" RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1454E 36-1454E-ND 1454E 62W5559
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers