Keystone Electronics Corp.
Standard Binding Post Strip
4170
Description
Part Number: 4170
# of Terminals: 4
Length: 2.562 [65.1]
Material: FiberGlass
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4170
# of Terminals: 4
Length: 2.562 [65.1]
Material: FiberGlass
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4170
Part Number: 4170
# of Terminals: 4
Length: 2.562 [65.1]
Material: FiberGlass
Width: .625 [15.9]
Part Number: 4170
- # of Terminals: 4
- Length: 2.562 [65.1]
- Material: FiberGlass
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4170 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
FiberGlass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
4 suppliers